Nexperia B.V. Dual N-channel 80 V, 17 mΩ standard level MOSFET BUK7K17-80EX

Description
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 80 V, 17 mΩ standard level MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications. Each FET supports a continuous drain current of 21 A at 25 °C and a peak drain current of 84 A for pulses up to 10 µs. The device is rated for a maximum junction temperature of 175 °C and dissipates up to 64 W at 25 °C mounting base temperature. It is AEC-Q101 compliant and features repetitive avalanche ruggedness with an energy rating of 116 mJ. The drain-source on-state resistance is 12.5 to 16.7 mΩ at 10 A and 25 °C.

Datasheet Summary
Powered by GS/AI

Dual N-channel 80 V, 17 mΩ standard level MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications. Each FET supports a continuous drain current of 21 A at 25 °C and a peak drain current of 84 A for pulses up to 10 µs. The device is rated for a maximum junction temperature of 175 °C and dissipates up to 64 W at 25 °C mounting base temperature. It is AEC-Q101 compliant and features repetitive avalanche ruggedness with an energy rating of 116 mJ. The drain-source on-state resistance is 12.5 to 16.7 mΩ at 10 A and 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 80 V, 17 mΩ standard level MOSFET - BUK7K17-80EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 80 V, 17 mΩ standard level MOSFET
BUK7K17-80EX
Dual N-channel 80 V, 17 mΩ standard level MOSFET BUK7K17-80EX
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • AEC-Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324114-BUK7K17-80EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324114-BUK7K17-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324114-BUK7K17-80EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324114-BUK7K17-80EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 80V Current - Continuous Drain (Id) @ 25°C: 21A Vgs(th) (Max) @ Id: 4V @ 1mA Power - Max: 64W Supplier Device Package: LFPAK56D Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1205, 8-LFPAK56 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 934660015115,1727-74 03-1,1727-7403-2,BUK 7K17-80EX-ND,1727-74 03-6 Base Product Number: BUK7K17 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324114-BUK7K17-80EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 80V
Current - Continuous Drain (Id) @ 25°C: 21A
Vgs(th) (Max) @ Id: 4V @ 1mA
Power - Max: 64W
Supplier Device Package: LFPAK56D
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1205, 8-LFPAK56
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 934660015115,1727-7403-1,1727-7403-2,BUK7K17-80EX-ND,1727-7403-6
Base Product Number: BUK7K17
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7403-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7403-2-ND
FET, MOSFET Arrays 1727-7403-2-ND
Mosfet Array 2 N-Channel (Dual) 80V 21A (Ta) 64W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 21A (Ta) 64W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7403-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7403-1-ND
FET, MOSFET Arrays 1727-7403-1-ND
Mosfet Array 2 N-Channel (Dual) 80V 21A (Ta) 64W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 21A (Ta) 64W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7403-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7403-6-ND
FET, MOSFET Arrays 1727-7403-6-ND
Mosfet Array 2 N-Channel (Dual) 80V 21A (Ta) 64W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 21A (Ta) 64W Surface Mount LFPAK56D

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia - 46AC0525 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia
46AC0525
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia 46AC0525
MOSFET, AEC-Q101, DUAL N-CH, 80V, SOT1205 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, DUAL N-CH, 80V, SOT1205 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - BUK7K17-80EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK7K17-80EX
FET, MOSFET Arrays BUK7K17-80EX
MOSFET 2 N-CH 80V 21A LFPAK56D

MOSFET 2 N-CH 80V 21A LFPAK56D

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK7K17-80E/SOT1205/

MOSFET BUK7K17-80E/SOT1205/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7K17-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7K17-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7K17-80EX
MOSFET 2N-CH 80V 21A LFPAK56D

MOSFET 2N-CH 80V 21A LFPAK56D

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7K17-80EX 1324114-BUK7K17-80EX 1727-7403-2-ND 46AC0525 BUK7K17-80EX BUK7K17-80EX BUK7K17-80EX
Product Name Dual N-channel 80 V, 17 mΩ standard level MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 21000 milliamps 21000 milliamps
VGS(off) 20 volts
PD 64 milliwatts
Unlock Full Specs
to access all available technical data