The Vishay SUD19P06-60 is a P-Channel MOSFET designed for applications requiring a maximum drain-source voltage of 60V and a continuous drain current of 18.3A at a case temperature of 25°C. It features a low on-state resistance of 0.060Ω at a gate-source voltage of -10V, making it suitable for efficient power management. The device is housed in a TO-252S package and is compliant with RoHS and halogen-free standards. It has a maximum power dissipation of 38.5W and operates within a temperature range of -55°C to 150°C. The MOSFET is ideal for high-side switching in full bridge converters and DC/DC converters for LCD displays. Its total gate charge is 26nC, which contributes to its fast switching capabilities.
Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:38.5W; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 28AC3500 |
| Product Name | Channel Type Vishay |
| Package Type | TO-3 |