Vishay Precision Group Capacitor Wet Tantalum, 150Uf, 125V, 20%, Axial; Capacitance Vishay ST150-125T4MI

Description
CAPACITOR WET TANTALUM, 150UF, 125V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mmRoHS Compliant: No
Datasheet
Description
CAPACITOR WET TANTALUM, 150UF, 125V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Wet Tantalum, 150Uf, 125V, 20%, Axial; Capacitance Vishay - 56P4323 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 150Uf, 125V, 20%, Axial; Capacitance Vishay
56P4323
Capacitor Wet Tantalum, 150Uf, 125V, 20%, Axial; Capacitance Vishay 56P4323
CAPACITOR WET TANTALUM, 150UF, 125V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mmRoHS Compliant: No

CAPACITOR WET TANTALUM, 150UF, 125V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mmRoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - ST150-125T4MI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ST150-125T4MI
Capacitors - Tantalum Capacitors ST150-125T4MI
ST150-125T4MI

ST150-125T4MI

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56P4323 ST150-125T4MI
Product Name Capacitor Wet Tantalum, 150Uf, 125V, 20%, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
WVDC 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details