Vishay Intertechnology, Inc. Single FETs, MOSFETs SQM40061EL_GE3

Description
P-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
P-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQM40061EL_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40061EL_GE3DKR-ND
Single FETs, MOSFETs SQM40061EL_GE3DKR-ND
P-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40061EL_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40061EL_GE3TR-ND
Single FETs, MOSFETs SQM40061EL_GE3TR-ND
P-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40061EL_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40061EL_GE3CT-ND
Single FETs, MOSFETs SQM40061EL_GE3CT-ND
P-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40061EL_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQM40061EL_GE3
Single FETs, MOSFETs SQM40061EL_GE3
MOSFET P-CH 40V 100A TO263

MOSFET P-CH 40V 100A TO263

Supplier's Site Datasheet
Mosfet, P-Ch, -40V, -100A, 175Deg C; Transistor Polarity Vishay - 81AC2827 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -100A, 175Deg C; Transistor Polarity Vishay
81AC2827
Mosfet, P-Ch, -40V, -100A, 175Deg C; Transistor Polarity Vishay 81AC2827
MOSFET, P-CH, -40V, -100A, 175DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-100A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, -100A, 175DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-100A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM40061EL_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM40061EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM40061EL_GE3
MOSFET P-CH 40V 100A TO263

MOSFET P-CH 40V 100A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -40V Vds; +/-20V Vgs TO-263; -100A Id

MOSFET -40V Vds; +/-20V Vgs TO-263; -100A Id

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQM40061EL_GE3DKR-ND SQM40061EL_GE3 81AC2827 SQM40061EL_GE3 SQM40061EL_GE3
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -40V, -100A, 175Deg C; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers