Vishay Intertechnology, Inc. Automotive P-Channel 60 V MOSFET Transistor SQD50N10-8m9L

Description
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD50N10-8m9L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD50N10-8m9L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD50N10-8m9L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD50N10-8m9L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive P-Channel 60 V MOSFET Transistor
285-SQD50N10-8m9L
Automotive P-Channel 60 V MOSFET Transistor 285-SQD50N10-8m9L
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD50N10-8m9L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD50N10-8m9L can be used for catalog matching and distributor lookup.

Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD50N10-8m9L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD50N10-8m9L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N10-8m9L - 1258511-SQD50N10-8m9L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N10-8m9L
1258511-SQD50N10-8m9L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N10-8m9L 1258511-SQD50N10-8m9L
Manufacturer: Vishay Win Source Part Number: 1258511-SQD50N10-8m9 L Manufacturer Homepage: www.vishay.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1258511-SQD50N10-8m9L
Manufacturer Homepage: www.vishay.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SQD50N10-8m9L 1258511-SQD50N10-8m9L
Product Name Automotive P-Channel 60 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N10-8m9L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel Matched MOSFET Pair - ALD1101ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers
75V 22A DPAK MOSFET Transistor - 278-BUK6246-75C,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
PD 60000 milliwatts
View Details
5 suppliers
 - 2EDN8524GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-WSON-8
Packing Method Tape Reel; Tape & Reel
View Details