Vishay Precision Group 30V 35A MOSFET Transistor SISH402DN-T1-GE3

Description
Trans MOSFET N-CH 30V 35A 8-Pin PowerPAK 1212 T/R Product overview: SISH402DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH402DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 35A 8-Pin PowerPAK 1212 T/R Product overview: SISH402DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH402DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 35A MOSFET Transistor
278-SISH402DN-T1-GE3
30V 35A MOSFET Transistor 278-SISH402DN-T1-GE3
Trans MOSFET N-CH 30V 35A 8-Pin PowerPAK 1212 T/R Product overview: SISH402DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH402DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 35A 8-Pin PowerPAK 1212 T/R Product overview: SISH402DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH402DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350766-SISH402DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1350766-SISH402DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1350766-SISH402DN-T1-GE3
Win Source Part Number: 1350766-SISH402DN-T1 -GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Power Dissipation (Max): 3.8W (Ta) , 52W (Tc) Mounting Type: Surface Mount Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SISH402 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 19A (Ta) , 35A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 15 V

Win Source Part Number: 1350766-SISH402DN-T1-GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Power Dissipation (Max): 3.8W (Ta) , 52W (Tc)
Mounting Type: Surface Mount
Package / Case: PowerPAK® 1212-8SH
Supplier Device Package: PowerPAK® 1212-8SH
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SISH402
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 19A (Ta) , 35A (Tc)
Rds On (Max) @ Id, Vgs: 6mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 15 V

Buy Now Datasheet
Single FETs, MOSFETs - SISH402DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH402DN-T1-GE3CT-ND
Single FETs, MOSFETs SISH402DN-T1-GE3CT-ND
N-Channel 30V 19A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 19A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH402DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH402DN-T1-GE3TR-ND
Single FETs, MOSFETs SISH402DN-T1-GE3TR-ND
N-Channel 30V 19A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 19A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH402DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH402DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISH402DN-T1-GE3DKR-ND
N-Channel 30V 19A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 19A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Mosfet, N-Ch, 30V, 35A, 150Deg C, 52W; Transistor Polarity Vishay - 81AC2795 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 35A, 150Deg C, 52W; Transistor Polarity Vishay
81AC2795
Mosfet, N-Ch, 30V, 35A, 150Deg C, 52W; Transistor Polarity Vishay 81AC2795
MOSFET, N-CH, 30V, 35A, 150DEG C, 52W; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0048ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 35A, 150DEG C, 52W; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0048ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SISH402DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISH402DN-T1-GE3
Single FETs, MOSFETs SISH402DN-T1-GE3
MOSFET N-CH 30V 19A/35A PPAK

MOSFET N-CH 30V 19A/35A PPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SISH402DN-T1-GE3 1350766-SISH402DN-T1-GE3 SISH402DN-T1-GE3CT-ND SISH402DN-T1-GE3 81AC2795 SISH402DN-T1-GE3
Product Name 30V 35A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 35A, 150Deg C, 52W; Transistor Polarity Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0820 kS
PD 52 milliwatts 3800 to 52000 milliwatts 3800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16322Q5 N-Channel NexFET™ Power MOSFETs - CSD16322Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 1727-4696-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Advanced Linear Devices, Inc.
View Details