Manufacturer: Nexperia USA Inc.
Win Source Part Number: 819728-BSN20BK
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Small Signal Field-Effect Transistor, 0.265A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB Product overview: BSN20BK from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.265A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.265A, 60V, MOSFET Transistor, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-BSN20BK can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 819728-BSN20BK | 48-BSN20BK |
| Product Name | Miscellaneous - BSN20BK | N-Channel 0.265A 60V MOSFET Transistor |
| Package Type | SOT3 |