The LM5101CMYE/NOPB is a TTL-input, 1-A high-voltage gate driver designed to drive both high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It is packaged in an HVSSOP-8 with an exposed thermal pad, measuring 3.00 mm × 3.00 mm. The device supports bootstrap supply voltages up to 118 V DC, features propagation times of 25 ns typical, and includes undervoltage lockout on both high-side and low-side power rails. It operates over a temperature range of -40 °C to 125 °C and is RoHS compliant.
MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM5101CMYE/NOPB |
| Package Type | HVSSOP8 |