Manufacturer: Vishay
Win Source Part Number: 1250006-SIR770DP-T1-
Family Name: SiR770DP
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): STL40DN3LLH5; AON7804; AP2434GN3-HF;
Introduction Date: August 20, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
30V 8A Dual N-Ch MOSFET 17.5mR Surface Mount Product overview: SIR770DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 8A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR770DP-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 8A 17.8W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 30V 8A 17.8W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 30V 8A 17.8W Surface Mount PowerPAK® SO-8 Dual
MOSFET 30V Vds 20V Vgs PowerPAK SO-8
MOSFET 2N-CH 30V 8A PPAK SO8
MOSFET 2N-CH 30V 8A PPAK SO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1250006-SIR770DP-T1-GE3 | 278-SIR770DP-T1-GE3 | SIR770DP-T1-GE3TR-ND | SIR770DP-T1-GE3 | SIR770DP-T1-GE3 | SIR770DP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR770DP-T1-GE3 | Dual SMD 30V 8A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT3 | SO-8; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | |||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| PD | 17800 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |