Infineon Technologies AG Single FETs, MOSFETs 64-6006PBF

Description
N-Channel 300V 46A (Tc) 430W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 300V 46A (Tc) 430W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 64-6006PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
64-6006PBF-ND
Single FETs, MOSFETs 64-6006PBF-ND
N-Channel 300V 46A (Tc) 430W (Tc) Through Hole TO-247AC

N-Channel 300V 46A (Tc) 430W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
300V 46A MOSFET Transistor
278-64-6006PBF
300V 46A MOSFET Transistor 278-64-6006PBF
MOSFET N-CH 300V 46A TO247AC Product overview: 64-6006PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-64-6006PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 46A TO247AC Product overview: 64-6006PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-64-6006PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-6006PBF - 1046993-64-6006PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-6006PBF
1046993-64-6006PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-6006PBF 1046993-64-6006PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046993-64-6006PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 247nC @ 10V Max Input Capacitance: 7370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 59 mOhm @ 33A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 25

Manufacturer: Infineon Technologies
Win Source Part Number: 1046993-64-6006PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 430W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 247nC @ 10V
Max Input Capacitance: 7370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 59 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 25

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 64-6006PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
64-6006PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 64-6006PBF
MOSFET N-CH 300V 46A TO247AC

MOSFET N-CH 300V 46A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 64-6006PBF-ND 278-64-6006PBF 1046993-64-6006PBF 64-6006PBF
Product Name Single FETs, MOSFETs 300V 46A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-6006PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247AC TO-247; TO-247-3
PD 430000 milliwatts 430000 milliwatts
Unlock Full Specs
to access all available technical data