The SIHL640S-GE3 is a third-generation N-channel power MOSFET in a D2PAK (TO-263) surface-mount package, designed for high-current switching applications with logic-level gate drive. It has a drain-source voltage rating of 200 V, a maximum on-resistance of 0.18 Ω at Vₗₓ = 5 V and Iₓ = 10 A, and a repetitive avalanche current rating of 10 A. The device supports a maximum power dissipation of 3.1 W when mounted on a 1" square PCB and meets RoHS-compliant standards with lead-free terminations.
LOGIC MOSFET N-CHANNEL 200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHL640S-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |