Qorvo Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs UF3C065030B3

Description
Win Source Part Number: 1340026-UF3C065030B3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 800 FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 242W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263 (D2Pak) Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Qorvo Base Product Number: UF3C065030 Drive Voltage (Max Rds On, Min Rds On): 12V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Rds On (Max) @ Id, Vgs: 35mOhm @ 40A, 12V Vgs(th) (Max) @ Id: 6V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V
Request a Quote Datasheet
Description
Win Source Part Number: 1340026-UF3C065030B3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 800 FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 242W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263 (D2Pak) Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Qorvo Base Product Number: UF3C065030 Drive Voltage (Max Rds On, Min Rds On): 12V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Rds On (Max) @ Id, Vgs: 35mOhm @ 40A, 12V Vgs(th) (Max) @ Id: 6V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1340026-UF3C065030B3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1340026-UF3C065030B3
Win Source Part Number: 1340026-UF3C065030B3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 800 FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 242W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263 (D2Pak) Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Qorvo Base Product Number: UF3C065030 Drive Voltage (Max Rds On, Min Rds On): 12V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Rds On (Max) @ Id, Vgs: 35mOhm @ 40A, 12V Vgs(th) (Max) @ Id: 6V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V

Win Source Part Number: 1340026-UF3C065030B3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 800
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 242W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Qorvo
Base Product Number: UF3C065030
Drive Voltage (Max Rds On, Min Rds On): 12V
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Rds On (Max) @ Id, Vgs: 35mOhm @ 40A, 12V
Vgs(th) (Max) @ Id: 6V @ 10mA
Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V 27mOhm SiC Cascode

MOSFET 650V 27mOhm SiC Cascode

Buy Now Datasheet
Mosfet, Sic, N-Ch, 650V, 65A, D2Pak Rohs Compliant Unitedsic - 47AK1745 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 650V, 65A, D2Pak Rohs Compliant Unitedsic
47AK1745
Mosfet, Sic, N-Ch, 650V, 65A, D2Pak Rohs Compliant Unitedsic 47AK1745
MOSFET, SIC, N-CH, 650V, 65A, D2PAK ROHS COMPLIANT: YES

MOSFET, SIC, N-CH, 650V, 65A, D2PAK ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030B3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3C065030B3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C065030B3
MOSFET N-CH 650V 65A TO263

MOSFET N-CH 650V 65A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1340026-UF3C065030B3 UF3C065030B3 47AK1745 UF3C065030B3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Mosfet, Sic, N-Ch, 650V, 65A, D2Pak Rohs Compliant Unitedsic Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers