Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF18N50D SIHF18N50D

Description
Manufacturer: Vishay Win Source Part Number: 211703-SIHF18N50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 1500pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 211703-SIHF18N50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 1500pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF18N50D - 211703-SIHF18N50D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF18N50D
211703-SIHF18N50D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF18N50D 211703-SIHF18N50D
Manufacturer: Vishay Win Source Part Number: 211703-SIHF18N50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 1500pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 211703-SIHF18N50D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 1500pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 280 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500V 18A MOSFET Transistor
285-SIHF18N50D
500V 18A MOSFET Transistor 285-SIHF18N50D
MOSFET N-CH 500V 18A TO-220FP Product overview: SIHF18N50D from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIHF18N50D can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 18A TO-220FP Product overview: SIHF18N50D from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIHF18N50D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 211703-SIHF18N50D 285-SIHF18N50D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF18N50D 500V 18A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 39000 milliwatts 39000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 2139179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details