Texas Instruments CSD18504KCS 40V N-Channel NexFET? Power MOSFET CSD18504KCS

Description
40V N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150
Request a Quote
Description
40V N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD18504KCS is a 40V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for power conversion applications such as DC-DC conversion and motor control. It has a maximum continuous drain current of 89 A at TC = 25°C and 63 A at TC = 100°C, with a pulsed drain current of 238 A. The drain-to-source on-resistance is 5.5 mΩ at VGS = 10 V and 8.0 mΩ at VGS = 4.5 V. The device features a gate charge of 19 nC (at VGS = 10 V) and a threshold voltage of 1.9 V. The junction-to-case thermal resistance is 1.3°C/W, and the operating junction temperature range is −55°C to 175°C. The package is RoHS compliant and halogen free, with avalanche energy rating of 88 mJ. The part meets AEC-Q200 qualification and is suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The CSD18504KCS is a 40V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for power conversion applications such as DC-DC conversion and motor control. It has a maximum continuous drain current of 89 A at TC = 25°C and 63 A at TC = 100°C, with a pulsed drain current of 238 A. The drain-to-source on-resistance is 5.5 mΩ at VGS = 10 V and 8.0 mΩ at VGS = 4.5 V. The device features a gate charge of 19 nC (at VGS = 10 V) and a threshold voltage of 1.9 V. The junction-to-case thermal resistance is 1.3°C/W, and the operating junction temperature range is −55°C to 175°C. The package is RoHS compliant and halogen free, with avalanche energy rating of 88 mJ. The part meets AEC-Q200 qualification and is suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Dallas, TX, United States
CSD18504KCS 40V N-Channel NexFET? Power MOSFET
CSD18504KCS
CSD18504KCS 40V N-Channel NexFET? Power MOSFET CSD18504KCS
40V N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150

40V N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-35578-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35578-5-ND
Single FETs, MOSFETs 296-35578-5-ND
N-Channel 40V 53A (Ta), 100A (Tc) 115W (Tc) Through Hole TO-220-3

N-Channel 40V 53A (Ta), 100A (Tc) 115W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504KCS - 1030628-CSD18504KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504KCS
1030628-CSD18504KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504KCS 1030628-CSD18504KCS
Manufacturer: Texas Instruments Win Source Part Number: 1030628-CSD18504KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 53A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1800pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 1030628-CSD18504KCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 53A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1800pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
40V 85A TO-220 MOSFET Transistor
278-CSD18504KCS
40V 85A TO-220 MOSFET Transistor 278-CSD18504KCS
40V N-CH MOSFET, 7mR Rds(on), 85A ID, TO-220 Product overview: CSD18504KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18504KCS can be used for catalog matching and distributor lookup.

40V N-CH MOSFET, 7mR Rds(on), 85A ID, TO-220 Product overview: CSD18504KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18504KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD18504KCS - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 89A I(D), 40V, 0.01ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220

Power Field-Effect Transistor, 89A I(D), 40V, 0.01ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-Ch NexFET Pwr MOSFET

MOSFET 40V N-Ch NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD18504KCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18504KCS
Single FETs, MOSFETs CSD18504KCS
MOSFET N-CH 40V 53A/100A TO220-3

MOSFET N-CH 40V 53A/100A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18504KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18504KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18504KCS
MOSFET N-CH 40V 53A/100A TO220-3

MOSFET N-CH 40V 53A/100A TO220-3

Supplier's Site
Mosfet, N-Ch, 40V, 100A, 3-To220; Transistor Polarity Texas Instruments - 26AJ5572 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, 3-To220; Transistor Polarity Texas Instruments
26AJ5572
Mosfet, N-Ch, 40V, 100A, 3-To220; Transistor Polarity Texas Instruments 26AJ5572
MOSFET, N-CH, 40V, 100A, 3-TO220; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, 3-TO220; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18504KCS 296-35578-5-ND 1030628-CSD18504KCS 278-CSD18504KCS CSD18504KCS CSD18504KCS CSD18504KCS CSD18504KCS 26AJ5572
Product Name CSD18504KCS 40V N-Channel NexFET? Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504KCS 40V 85A TO-220 MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, 3-To220; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
rDS(on) 0.0100 ohms 0.0100 ohms 0.0055 ohms
QG 19 nC
Package Type TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0023 ohms
View Details
9 suppliers
CSD18532NQ5B 60-V N-Channel NexFET? Power MOSFET - CSD18532NQ5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 135000 milliamps
View Details
7 suppliers