P-Channel 240V 200mA (Ta) 560mW (Ta), 12.5W (Tc) Surface Mount SOT-89
P-Channel 240V 200mA (Ta) 560mW (Ta), 12.5W (Tc) Surface Mount SOT-89
P-Channel 240V 200mA (Ta) 560mW (Ta), 12.5W (Tc) Surface Mount SOT-89
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024509-BSS192,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 560mW (Ta), 12.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Input Capacitance: 90pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
P-Channel JFET, 240V, SOT-89, 3-Pin Product overview: BSS192,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 240V, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, SOT-89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS192,115 can be used for catalog matching and distributor lookup.
MOSFET P-CH 240V 200MA SOT89
MOSFET Transistor, P Channel, -200 mA, -240 V, 12 ohm, -10 V, -2.8 V RoHS Compliant: Yes
MOSFET P-CH 240V 200MA SOT89
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1727-4934-6-ND | 1024509-BSS192,115 | 278-BSS192,115 | BSS192,115 | 34R3037 | BSS192,115 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS192,115 | P-Channel 240V SOT-89 MOSFET Transistor | Single FETs, MOSFETs | Mosfet Transistor, P Channel, -200 Ma, -240 V, 12 Ohm, -10 V, -2.8 V Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | P-Channel | ||
| Package Type | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3 | TO-243AA | |
| V(BR)DSS | 240 volts | 240 volts | ||||
| PD | 560 to 12500 milliwatts | 560 milliwatts |