Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIA4371EDJ-T1-GE3

Description
Win Source Part Number: 1042187-SIA4371EDJ-T 1-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 6.4A (Ta), 9A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 3.7A, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 2.9W (Ta), 15.6W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIA4371EDJ-T1-GE 3TR,742-SIA4371EDJ-T 1-GE3DKR,742-SIA4371 EDJ-T1-GE3CT Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1042187-SIA4371EDJ-T 1-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 6.4A (Ta), 9A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 3.7A, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 2.9W (Ta), 15.6W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIA4371EDJ-T1-GE 3TR,742-SIA4371EDJ-T 1-GE3DKR,742-SIA4371 EDJ-T1-GE3CT Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1042187-SIA4371EDJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1042187-SIA4371EDJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1042187-SIA4371EDJ-T1-GE3
Win Source Part Number: 1042187-SIA4371EDJ-T 1-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 6.4A (Ta), 9A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 3.7A, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 2.9W (Ta), 15.6W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIA4371EDJ-T1-GE 3TR,742-SIA4371EDJ-T 1-GE3DKR,742-SIA4371 EDJ-T1-GE3CT Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1042187-SIA4371EDJ-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 6.4A (Ta), 9A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 3.7A, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 2.9W (Ta), 15.6W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIA4371EDJ-T1-GE3TR,742-SIA4371EDJ-T1-GE3DKR,742-SIA4371EDJ-T1-GE3CT
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now
Single FETs, MOSFETs - 742-SIA4371EDJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIA4371EDJ-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIA4371EDJ-T1-GE3TR-ND
P-Channel 30V 6.4A (Ta), 9A (Tc) 2.9W (Ta), 15.6W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 6.4A (Ta), 9A (Tc) 2.9W (Ta), 15.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIA4371EDJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIA4371EDJ-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIA4371EDJ-T1-GE3CT-ND
P-Channel 30V 6.4A (Ta), 9A (Tc) 2.9W (Ta), 15.6W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 6.4A (Ta), 9A (Tc) 2.9W (Ta), 15.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIA4371EDJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIA4371EDJ-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIA4371EDJ-T1-GE3DKR-ND
P-Channel 30V 6.4A (Ta), 9A (Tc) 2.9W (Ta), 15.6W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 6.4A (Ta), 9A (Tc) 2.9W (Ta), 15.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
30V 6.4A MOSFET Transistor
278-SIA4371EDJ-T1-GE3
30V 6.4A MOSFET Transistor 278-SIA4371EDJ-T1-GE3
Trans MOSFET P-CH 30V 6.4A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA4371EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA4371EDJ-T1-GE 3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 6.4A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIA4371EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA4371EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 9A, Powerpak Sc-70 Rohs Compliant Vishay - 26AK3551 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 9A, Powerpak Sc-70 Rohs Compliant Vishay
26AK3551
Mosfet, P-Ch, 30V, 9A, Powerpak Sc-70 Rohs Compliant Vishay 26AK3551
MOSFET, P-CH, 30V, 9A, POWERPAK SC-70 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 9A, POWERPAK SC-70 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1042187-SIA4371EDJ-T1-GE3 742-SIA4371EDJ-T1-GE3TR-ND 278-SIA4371EDJ-T1-GE3 26AK3551
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 30V 6.4A MOSFET Transistor Mosfet, P-Ch, 30V, 9A, Powerpak Sc-70 Rohs Compliant Vishay
Polarity P-Channel P-Channel
PD 2900 to 15600 milliwatts 2900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3 PowerPAK® SC-70-6 Tape and Reel TO-3
Unlock Full Specs
to access all available technical data

Similar Products

CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
9 suppliers
40V 46A MOSFET Transistor - 278-AUIRF7739L2 - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia - 25AC6447 - Newark, An Avnet Company
Specs
IDSS 360 milliamps
rDS(on) 1 ohms
Package Type TO-3
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers