Nexperia B.V. Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia BSS138BK,215.

Description
MOSFET, AEC-Q101, N-CH, 60V, 0.36A, SOT23; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
Description
MOSFET, AEC-Q101, N-CH, 60V, 0.36A, SOT23; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia - 25AC6447 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia
25AC6447
Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia 25AC6447
MOSFET, AEC-Q101, N-CH, 60V, 0.36A, SOT23; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, 0.36A, SOT23; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 25AC6447
Product Name Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia
IDSS 360 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047083-AUIRF7648M2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 to 63000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
8 suppliers
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers