Vishay Intertechnology, Inc. MOSFET SI6441DQ-T1-E3

Description
MOSFET 30V 8.0A 1.08W
Description
MOSFET 30V 8.0A 1.08W
Datasheet
Datasheet Summary
Powered by GS/AI

P-Channel 30-V (D-S) MOSFET in a TSSOP-8 package, designed for battery and load switching applications. It has a drain-source on-state resistance of 0.015 Ω at -10 V gate-source voltage and 0.024 Ω at -4.5 V, with a continuous drain current of 6.4 A at 70 °C. The device is halogen-free and RoHS compliant, with an operating junction temperature range of -55 °C to 150 °C and thermal resistance ratings of 95 °C/W junction-to-ambient and 38 °C/W junction-to-foot. It meets AEC-Q200 and UL 94 V-0 standards.

Datasheet Summary
Powered by GS/AI

P-Channel 30-V (D-S) MOSFET in a TSSOP-8 package, designed for battery and load switching applications. It has a drain-source on-state resistance of 0.015 Ω at -10 V gate-source voltage and 0.024 Ω at -4.5 V, with a continuous drain current of 6.4 A at 70 °C. The device is halogen-free and RoHS compliant, with an operating junction temperature range of -55 °C to 150 °C and thermal resistance ratings of 95 °C/W junction-to-ambient and 38 °C/W junction-to-foot. It meets AEC-Q200 and UL 94 V-0 standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 30V 8.0A 1.08W

MOSFET 30V 8.0A 1.08W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI6441DQ-T1-E3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108ESCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
3 suppliers
CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET - CSD13383F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 27000 milliamps
View Details
7 suppliers
N-channel 40 V, 9.5 mOhm standard level MOSFET in LFPAK33 - BUK7M9R5-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R016M2H - AIMDQ75R016M2H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details