Nexperia B.V. N-channel 40 V, 9.5 mOhm standard level MOSFET in LFPAK33 BUK7M9R5-40HX

Description
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Description
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel 40 V MOSFET in an LFPAK33 package (SOT1210), with a maximum drain-source on-state resistance of 9.5 mΩ at 25 °C and 40 A continuous drain current, designed for high-performance automotive applications. The device is rated for 175 °C junction temperature, features repetitive avalanche capability with 19 mJ non-repetitive avalanche energy, and supports Trench 9 superjunction technology with a copper clip package. It meets AEC-Q101 qualification standards.

Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel 40 V MOSFET in an LFPAK33 package (SOT1210), with a maximum drain-source on-state resistance of 9.5 mΩ at 25 °C and 40 A continuous drain current, designed for high-performance automotive applications. The device is rated for 175 °C junction temperature, features repetitive avalanche capability with 19 mJ non-repetitive avalanche energy, and supports Trench 9 superjunction technology with a copper clip package. It meets AEC-Q101 qualification standards.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 9.5 mOhm standard level MOSFET in LFPAK33 - BUK7M9R5-40HX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 9.5 mOhm standard level MOSFET in LFPAK33
BUK7M9R5-40HX
N-channel 40 V, 9.5 mOhm standard level MOSFET in LFPAK33 BUK7M9R5-40HX
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting

Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications.

Features and benefits

  • Fully automotive qualified to AEC-Q101 at 175 °C
  • Trench 9 superjunction technology:
    • Low power losses, high power density

Applications

  • 12 V automotive systems
  • Powertrain, chassis, body and infotainment applications
  • Medium/Low power motor drive
  • DC-DC systems
  • LED lighting
Supplier's Site Datasheet
Singapore, Singapore
40V 40A MOSFET Transistor
278-BUK7M9R5-40HX
40V 40A MOSFET Transistor 278-BUK7M9R5-40HX
MOSFET N-CH 40V 40A LFPAK33 Product overview: BUK7M9R5-40HX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M9R5-40HX can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 40A LFPAK33 Product overview: BUK7M9R5-40HX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M9R5-40HX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1356893-BUK7M9R5-40HX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1356893-BUK7M9R5-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1356893-BUK7M9R5-40HX
Win Source Part Number: 1356893-BUK7M9R5-40H X Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Base Product Number: BUK7M9 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 40A (Ta) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 9.5mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3.6V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1166 pF @ 25 V Power Dissipation (Max): 55W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1356893-BUK7M9R5-40HX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Base Product Number: BUK7M9
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 40A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 9.5mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1166 pF @ 25 V
Power Dissipation (Max): 55W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8692-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8692-2-ND
Single FETs, MOSFETs 1727-8692-2-ND
N-Channel 40V 40A (Ta) 55W (Ta) Surface Mount LFPAK33

N-Channel 40V 40A (Ta) 55W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8692-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8692-1-ND
Single FETs, MOSFETs 1727-8692-1-ND
N-Channel 40V 40A (Ta) 55W (Ta) Surface Mount LFPAK33

N-Channel 40V 40A (Ta) 55W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8692-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8692-6-ND
Single FETs, MOSFETs 1727-8692-6-ND
N-Channel 40V 40A (Ta) 55W (Ta) Surface Mount LFPAK33

N-Channel 40V 40A (Ta) 55W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M9R5-40HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M9R5-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M9R5-40HX
MOSFET N-CH 40V 40A LFPAK33

MOSFET N-CH 40V 40A LFPAK33

Supplier's Site
Mosfet, N-Ch, 40V, 40A, 175Deg C, 55W; Transistor Polarity Nexperia - 99AC8923 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 40A, 175Deg C, 55W; Transistor Polarity Nexperia
99AC8923
Mosfet, N-Ch, 40V, 40A, 175Deg C, 55W; Transistor Polarity Nexperia 99AC8923
MOSFET, N-CH, 40V, 40A, 175DEG C, 55W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0083ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 40A, 175DEG C, 55W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0083ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 40 V, 9.5 m? standard level MOSFET in LFPAK33

MOSFET N-channel 40 V, 9.5 m? standard level MOSFET in LFPAK33

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7M9R5-40HX 278-BUK7M9R5-40HX 1356893-BUK7M9R5-40HX 1727-8692-2-ND BUK7M9R5-40HX 99AC8923 BUK7M9R5-40HX
Product Name N-channel 40 V, 9.5 mOhm standard level MOSFET in LFPAK33 40V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 40A, 175Deg C, 55W; Transistor Polarity Nexperia MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 40000 milliamps 40000 milliamps
VGS(off) 20 volts
PD 55 milliwatts 55 milliwatts 55000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

100V 41A MOSFET Transistor - 278-BUK7535-100A,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 149000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
3 suppliers
FET, MOSFET Arrays - 2N7002PS/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
30V 0.52A SOT-23 MOSFET Transistor - 278-BSH202,215 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 417 milliwatts
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers