Texas Instruments CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET CSD13383F4T

Description
CSD13383F4 12-V N-Channel FemtoFET? MOSFET 3-PICOSTAR
Request a Quote
Description
CSD13383F4 12-V N-Channel FemtoFET? MOSFET 3-PICOSTAR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD13383F4T is a 12 V N-channel FemtoFET™ MOSFET in a 3-pin PICOSTAR package measuring 1.0 mm × 0.6 mm with a height of 0.36 mm, optimized for load switching and handheld mobile applications. It has a drain-to-source on-resistance of 37 mΩ at VGS = 4.5 V and 53 mΩ at VGS = 2.5 V, a total gate charge of 2.0 nC at 4.5 V, and a gate-to-drain charge of 0.6 nC. The device supports a continuous drain current of 2.9 A and a pulsed drain current of 18.5 A, with integrated ESD protection rated at 2 kV HBM and 2 kV CDM. Operating junction temperature ranges from -55°C to 150°C. The part is lead- and halogen-free, RoHS compliant, and supplied on a 250-unit reel.

Datasheet Summary
Powered by GS/AI

The CSD13383F4T is a 12 V N-channel FemtoFET™ MOSFET in a 3-pin PICOSTAR package measuring 1.0 mm × 0.6 mm with a height of 0.36 mm, optimized for load switching and handheld mobile applications. It has a drain-to-source on-resistance of 37 mΩ at VGS = 4.5 V and 53 mΩ at VGS = 2.5 V, a total gate charge of 2.0 nC at 4.5 V, and a gate-to-drain charge of 0.6 nC. The device supports a continuous drain current of 2.9 A and a pulsed drain current of 18.5 A, with integrated ESD protection rated at 2 kV HBM and 2 kV CDM. Operating junction temperature ranges from -55°C to 150°C. The part is lead- and halogen-free, RoHS compliant, and supplied on a 250-unit reel.

Suppliers

Company
Product
Description
Supplier Links
CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET - CSD13383F4T - Texas Instruments
Dallas, TX, United States
CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET
CSD13383F4T
CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET CSD13383F4T
CSD13383F4 12-V N-Channel FemtoFET? MOSFET 3-PICOSTAR

CSD13383F4 12-V N-Channel FemtoFET? MOSFET 3-PICOSTAR

Buy Now Datasheet
Singapore, Singapore
N-Channel 44 mOhm LGA MOSFET Transistor
278-CSD13383F4T
N-Channel 44 mOhm LGA MOSFET Transistor 278-CSD13383F4T
12-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6mm, 44 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD13383F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 44 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 44 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13383F4T can be used for catalog matching and distributor lookup.

12-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6mm, 44 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD13383F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 44 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 44 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13383F4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13383F4T - 1030585-CSD13383F4T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13383F4T
1030585-CSD13383F4T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13383F4T 1030585-CSD13383F4T
Manufacturer: Texas Instruments Win Source Part Number: 1030585-CSD13383F4T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-PICOSTAR Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.9A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 2.6nC @ 4.5V Max Input Capacitance: 291pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 44 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030585-CSD13383F4T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.9A (Ta)
Gate-Source Threshold Voltage: 1.25V @ 250μA
Max Gate Charge: 2.6nC @ 4.5V
Max Input Capacitance: 291pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 44 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-38621-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38621-2-ND
Single FETs, MOSFETs 296-38621-2-ND
N-Channel 12V 2.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 2.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-38621-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38621-6-ND
Single FETs, MOSFETs 296-38621-6-ND
N-Channel 12V 2.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 2.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-38621-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38621-1-ND
Single FETs, MOSFETs 296-38621-1-ND
N-Channel 12V 2.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 2.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 12V N-Channel FemtoFET MOSFET

MOSFET 12V N-Channel FemtoFET MOSFET

Buy Now Datasheet
Mosfet, N Channel, 12V, 2.9A, Picostar-3; Transistor Polarity Texas Instruments - 26AJ5562 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 12V, 2.9A, Picostar-3; Transistor Polarity Texas Instruments
26AJ5562
Mosfet, N Channel, 12V, 2.9A, Picostar-3; Transistor Polarity Texas Instruments 26AJ5562
MOSFET, N CHANNEL, 12V, 2.9A, PICOSTAR-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.9A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N CHANNEL, 12V, 2.9A, PICOSTAR-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.9A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD13383F4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD13383F4T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD13383F4T
MOSFET N-CH 12V 2.9A 3PICOSTAR

MOSFET N-CH 12V 2.9A 3PICOSTAR

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD13383F4T 278-CSD13383F4T 1030585-CSD13383F4T 296-38621-2-ND CSD13383F4T 26AJ5562 CSD13383F4T
Product Name CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET N-Channel 44 mOhm LGA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13383F4T Single FETs, MOSFETs MOSFET Mosfet, N Channel, 12V, 2.9A, Picostar-3; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 12 volts 12 volts
IDSS 27000 milliamps 2900 milliamps
VGS(off) 10 volts
rDS(on) 0.0440 ohms 0.0370 ohms
Unlock Full Specs
to access all available technical data