The ALD1108ESCL is a monolithic quad electrically programmable analog device (EPAD™) with four matched N-channel MOSFETs, designed for precision voltage and current trimming in applications such as calibration, current mirrors, and temperature-compensa
MOSFET Array 4 N-Channel, Matched Pair 10V - 600mW Surface Mount 16-SOIC
Mosfet Array 4 N-Channel, Matched Pair 10V 600mW Surface Mount 16-SOIC
MOSFET 4N-CH 10V 16SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD1108ESCL | ALD1108ESCL-ND | ALD1108ESCL |
| Product Name | QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD) | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | E-trimmable, quad as dual pair, common source | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |