Vishay Intertechnology, Inc. SMD 12V 6.9A MOSFET Transistor SI5406DC-T1-GE3

Description
N-Ch MOSFET 12V 6.9A 20mR SMD Product overview: SI5406DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5406DC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Ch MOSFET 12V 6.9A 20mR SMD Product overview: SI5406DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5406DC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12V 6.9A MOSFET Transistor
278-SI5406DC-T1-GE3
SMD 12V 6.9A MOSFET Transistor 278-SI5406DC-T1-GE3
N-Ch MOSFET 12V 6.9A 20mR SMD Product overview: SI5406DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5406DC-T1-GE3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 12V 6.9A 20mR SMD Product overview: SI5406DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5406DC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - SI5406DC-T1-GE3 - 803692-SI5406DC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI5406DC-T1-GE3
803692-SI5406DC-T1-GE3
FETs - Single - SI5406DC-T1-GE3 803692-SI5406DC-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 803692-SI5406DC-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12V Part Status: Obsolete (End Of Life) Supplier Device Package: 1206-8 ChipFET Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SMD, Flat Lead Power Dissipation (Maximum): 1.3W Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 20mOhm at 6.9A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 20nC at 4.5V Current - Continuous Drain (Id) at 25°C: 6.9A Vgs(th) (Maximum) at Id: 600mV at 1.2mA (Min) Maximum Vgs: ±8V

Manufacturer: Vishay Siliconix
Win Source Part Number: 803692-SI5406DC-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 1206-8 ChipFET
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SMD, Flat Lead
Power Dissipation (Maximum): 1.3W
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 20mOhm at 6.9A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 4.5V
Current - Continuous Drain (Id) at 25°C: 6.9A
Vgs(th) (Maximum) at Id: 600mV at 1.2mA (Min)
Maximum Vgs: ±8V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI5406DC-T1-GE3 803692-SI5406DC-T1-GE3
Product Name SMD 12V 6.9A MOSFET Transistor FETs - Single - SI5406DC-T1-GE3
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
7 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
4 suppliers
MOSFETs - 2060109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details