Texas Instruments CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET CSD19533Q5A

Description
100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD19533Q5A is a 100 V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package designed for power conversion applications. It has a drain-to-source on-resistance of 7.8 mΩ at VGS = 10 V and a total gate charge of 27 nC. The device is rated for a continuous drain current of 13 A at TA = 25 °C and 75 A at TC = 25 °C, with a pulsed drain current of 231 A. It supports a maximum junction temperature of 150 °C and is avalanche-rated with single-pulse energy of 106 mJ. The package is RoHS compliant, halogen free, and features Pb-free terminal plating.

Datasheet Summary
Powered by GS/AI

The CSD19533Q5A is a 100 V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package designed for power conversion applications. It has a drain-to-source on-resistance of 7.8 mΩ at VGS = 10 V and a total gate charge of 27 nC. The device is rated for a continuous drain current of 13 A at TA = 25 °C and 75 A at TC = 25 °C, with a pulsed drain current of 231 A. It supports a maximum junction temperature of 150 °C and is avalanche-rated with single-pulse energy of 106 mJ. The package is RoHS compliant, halogen free, and features Pb-free terminal plating.

Suppliers

Company
Product
Description
Supplier Links
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Dallas, TX, United States
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET
CSD19533Q5A
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET CSD19533Q5A
100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150

100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19533Q5A - 1163536-CSD19533Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19533Q5A
1163536-CSD19533Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19533Q5A 1163536-CSD19533Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1163536-CSD19533Q5A Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD19533Q5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2670pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.2W (Ta), 96W (Tc) Rds On (Maximum) @ Id, Vgs: 11.1 mOhm @ 13A, 6V Alternative Parts (Cross-Reference): TSM120N10PQ56 RLG; STL80N10WF7; STL60N10F7; Introduction Date: December 18, 2013 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1163536-CSD19533Q5A
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD19533Q5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2670pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.2W (Ta), 96W (Tc)
Rds On (Maximum) @ Id, Vgs: 11.1 mOhm @ 13A, 6V
Alternative Parts (Cross-Reference): TSM120N10PQ56 RLG; STL80N10WF7; STL60N10F7;
Introduction Date: December 18, 2013
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking, Industrial

Buy Now Datasheet
Singapore, Singapore
100V 9.5mOhm MOSFET Transistor
278-CSD19533Q5A
100V 9.5mOhm MOSFET Transistor 278-CSD19533Q5A
100V, N ch NexFET MOSFET™, single SON5x6, 9.5mOhm 8-VSONP -55 to 150 Product overview: CSD19533Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19533Q5A can be used for catalog matching and distributor lookup.

100V, N ch NexFET MOSFET™, single SON5x6, 9.5mOhm 8-VSONP -55 to 150 Product overview: CSD19533Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19533Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-37479-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37479-1-ND
Single FETs, MOSFETs 296-37479-1-ND
N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37479-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37479-6-ND
Single FETs, MOSFETs 296-37479-6-ND
N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37479-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37479-2-ND
Single FETs, MOSFETs 296-37479-2-ND
N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Mosfet, N Channel, 100V, 100A, Son-8; Transistor Polarity Texas Instruments - 28AH2107 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 100A, Son-8; Transistor Polarity Texas Instruments
28AH2107
Mosfet, N Channel, 100V, 100A, Son-8; Transistor Polarity Texas Instruments 28AH2107
MOSFET, N CHANNEL, 100V, 100A, SON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0078ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 100A, SON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0078ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19533Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19533Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19533Q5A
MOSFET N-CH 100V 100A 8VSON

MOSFET N-CH 100V 100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 7.8mOhm N-CH Pwr MOSFET

MOSFET 100V 7.8mOhm N-CH Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD19533Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19533Q5A
Single FETs, MOSFETs CSD19533Q5A
MOSFET N-CH 100V 100A 8VSON

MOSFET N-CH 100V 100A 8VSON

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD19533Q5A
Triode/MOS Tube/Transistor >> MOSFETs CSD19533Q5A
100V 100A 9.4mΩ@10V,13A 3.4V@250uA N Channel VSONP-8(5x6) MOSFETs ROHS

100V 100A 9.4mΩ@10V,13A 3.4V@250uA N Channel VSONP-8(5x6) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD19533Q5A 1163536-CSD19533Q5A 278-CSD19533Q5A 296-37479-1-ND 28AH2107 CSD19533Q5A CSD19533Q5A CSD19533Q5A CSD19533Q5A
Product Name CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19533Q5A 100V 9.5mOhm MOSFET Transistor Single FETs, MOSFETs Mosfet, N Channel, 100V, 100A, Son-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
IDSS 100000 milliamps 100000 milliamps 100000 milliamps
QG 27 nC 35 nC
Package Type SON5x6 SOT3 8-PowerTDFN TO-3 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data