WAGO Optocoupler module 859-759

Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 28.8 VDC; Limiting continuous current: 0.1 A; 3-wire connection/high-side switching; Frequency: 100 kHz; Red status indicator; Module width: 6 mm
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 28.8 VDC; Limiting continuous current: 0.1 A; 3-wire connection/high-side switching; Frequency: 100 kHz; Red status indicator; Module width: 6 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 859-759 - WAGO
Germantown, WI, United States
Optocoupler module
859-759
Optocoupler module 859-759
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 28.8 VDC; Limiting continuous current: 0.1 A; 3-wire connection/high-side switching; Frequency: 100 kHz; Red status indicator; Module width: 6 mm

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 28.8 VDC; Limiting continuous current: 0.1 A; 3-wire connection/high-side switching; Frequency: 100 kHz; Red status indicator; Module width: 6 mm

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 859-759
Product Name Optocoupler module
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers