Skyworks Solutions, Inc. High-speed Hermetic Optocoupler OLH300

Description
The OLH300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLH300 has an LED and an integrated photodiode transistor detector that is mounted and coupled in a ceramic substrate inside a hermetic TO-5 package that provides 1000 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance. The internal shield provides excellent common-mode immunity performance.
Request a Quote
Description
The OLH300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLH300 has an LED and an integrated photodiode transistor detector that is mounted and coupled in a ceramic substrate inside a hermetic TO-5 package that provides 1000 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance. The internal shield provides excellent common-mode immunity performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-speed Hermetic Optocoupler - OLH300 - Skyworks Solutions, Inc.
Irvine, CA, United States
High-speed Hermetic Optocoupler
OLH300
High-speed Hermetic Optocoupler OLH300
The OLH300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLH300 has an LED and an integrated photodiode transistor detector that is mounted and coupled in a ceramic substrate inside a hermetic TO-5 package that provides 1000 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance. The internal shield provides excellent common-mode immunity performance.

The OLH300 is suitable for interfacing Transistor-Transistor Logic (TTL) to Low Power Schottky Transistor-Transistor Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications.
Each OLH300 has an LED and an integrated photodiode transistor detector that is mounted and coupled in a ceramic substrate inside a hermetic TO-5 package that provides 1000 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance. The internal shield provides excellent common-mode immunity performance.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLH300
Product Name High-speed Hermetic Optocoupler
Package Type 6-Lead Hermetic TO-5
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AB-C-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-SI8235AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - SI8221DC-D-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - SI8233BB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details