The OZ150SG is a high voltage opto-diode designed for high reverse voltage applications, rated for 15,000 V maximum working reverse voltage and 0.30 A average forward rectified current. It features an axial lead package with a length of 0.375 in. and a junction capacitance of 5 pF at 25°C. The device has a reverse recovery time of 3000 ns, a peak surge current of 10 A, and a thermal impedance of 6 °C/W at 55°C ambient. Operating temperature ranges from -40°C to +70°C, with storage temperature from -40°C to +100°C.
For applications that require more custom mechanical configurations or electrical characteristics, VMI has provided customers with the option of high voltage diodes in a clear epoxy package without the embedded LEDs.
Utilizing the photo-sensitive nature of silicon, VMI has created a line of high voltage optocouplers and opto-diodes. VMI’s optocouplers and opto-diodes are available in 10kV and 15kV versions and can be assembled in series configuration for additional standoff voltage capability.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | OZ150SG |
| Product Name | High Voltage Opto-Diode |
| Input | DC |
| Output | Photodiode |
| Mounting Option | Axial Lead |