47pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
S 1KV 47pF ± 10% SL0 BULK e3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | S470K25SL0N63K5R-ND | 92K9837 |
| Product Name | Ceramic Capacitors | S 1Kv 47Pf ± 10% Sl0 Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |