S2F 0603 32V 0.0A SN
S2F 0603 32V 0.0A SN
S2F 0603 32V 0.0A SN
Vishay S2F060332V1A00TT Fuse
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 716-S2F060332V1A00TTTR-ND | 698081 |
| Product Name | Fuses | Non Resettable Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Approvals / Standards | UL | RoHS |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |