Vishay Intertechnology, Inc. Ceramic Capacitors S271K25X7RN6UJ5R

Description
270pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
270pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S271K25X7RN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S271K25X7RN6UJ5R-ND
Ceramic Capacitors S271K25X7RN6UJ5R-ND
270pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

270pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 1Kv 270Pf ±10% X7R Ammo E3 Vishay - 92K9653 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 270Pf ±10% X7R Ammo E3 Vishay
92K9653
S 1Kv 270Pf ±10% X7R Ammo E3 Vishay 92K9653
S 1KV 270pF ±10% X7R AMMO e3

S 1KV 270pF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S271K25X7RN6UJ5R-ND 92K9653
Product Name Ceramic Capacitors S 1Kv 270Pf ±10% X7R Ammo E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details