Knowles Ceramic Capacitors 040230500472JXT

Description
4700pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1290-1-ND
Ceramic Capacitors 1608-1290-1-ND
4700pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1290-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1290-6-ND
Ceramic Capacitors 1608-1290-6-ND
4700pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1290-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1290-2-ND
Ceramic Capacitors 1608-1290-2-ND
4700pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1290-1-ND 1608-1290-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers