Vishay Intertechnology, Inc. Ceramic Capacitors S222M33Z5UP63K7R

Description
S 2KV 2,2NF 20% Z5U BULK E3
Request a Quote Datasheet
Description
S 2KV 2,2NF 20% Z5U BULK E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S222M33Z5UP63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S222M33Z5UP63K7R-ND
Ceramic Capacitors 56-S222M33Z5UP63K7R-ND
S 2KV 2,2NF 20% Z5U BULK E3

S 2KV 2,2NF 20% Z5U BULK E3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-S222M33Z5UP63K7R-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers