Vishay Precision Group Ceramic Capacitors S182K47Y5PR8TK0R

Description
1800pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S182K47Y5PR8TK0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S182K47Y5PR8TK0R-ND
Ceramic Capacitors S182K47Y5PR8TK0R-ND
1800pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

1800pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 3Kv 1,8Nf ±10% Y5P Reel E3 Vishay - 21M7768 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 1,8Nf ±10% Y5P Reel E3 Vishay
21M7768
S 3Kv 1,8Nf ±10% Y5P Reel E3 Vishay 21M7768
S 3KV 1,8nF ±10% Y5P REEL e3

S 3KV 1,8nF ±10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - S182K47Y5PR8TK0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S182K47Y5PR8TK0R
Capacitors - Ceramic Capacitors S182K47Y5PR8TK0R
CAP CER 1800PF 3KV Y5P RADIAL

CAP CER 1800PF 3KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S182K47Y5PR8TK0R-ND 21M7768 S182K47Y5PR8TK0R
Product Name Ceramic Capacitors S 3Kv 1,8Nf ±10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers