Knowles Precision Devices Ceramic Capacitors 060322500270FQTLSM

Description
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1256-6-ND
Ceramic Capacitors 1608-1256-6-ND
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1256-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1256-1-ND
Ceramic Capacitors 1608-1256-1-ND
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1256-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1256-2-ND
Ceramic Capacitors 1608-1256-2-ND
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
27PF 250V Capacitor
60-060322500270FQTLSM
27PF 250V Capacitor 60-060322500270FQTLSM
CAP CER 27PF 250V C0G/NP0 0603 Product overview: 060322500270FQTLSM from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-060322500270FQTLS M can be used for catalog matching and distributor lookup.

CAP CER 27PF 250V C0G/NP0 0603 Product overview: 060322500270FQTLSM from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-060322500270FQTLSM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1256-6-ND 1608-1256-1-ND 60-060322500270FQTLSM
Product Name Ceramic Capacitors Ceramic Capacitors 27PF 250V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30G472J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details