Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount SMS

Description
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 3 Watt permanent power at 110 °C Constant current up to 30 A (3 mOhm) High pulse power rating High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet
Description
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 3 Watt permanent power at 110 °C Constant current up to 30 A (3 mOhm) High pulse power rating High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
SMS
Shunt Resistor - Two Terminal Surface Mount SMS
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 3 Watt permanent power at 110 °C Constant current up to 30 A (3 mOhm) High pulse power rating High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified

Two terminal surface mount utilizing ISA-Plan® foil technology.

Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies.

Features

  • 3 Watt permanent power at 110 °C
  • Constant current up to 30 A (3 mOhm)
  • High pulse power rating
  • High pulse power rating
  • Mounting: Reflow- and IR-soldering
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number SMS
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0050 to 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details