Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2000FMRSL

Description
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2000FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2000FMRSL-ND
Through Hole Resistors RNC60H2000FMRSL-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 200 OHM 1/4W 1% AXIAL - RNC60H2000FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 1% AXIAL
RNC60H2000FMRSL
RES 200 OHM 1/4W 1% AXIAL RNC60H2000FMRSL
RES 200ohm 1/4W 1% AXIAL

RES 200ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H2000FMRSL-ND RNC60H2000FMRSL
Product Name Through Hole Resistors RES 200 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details