Vishay Intertechnology, Inc. RES 41.2K OHM 1/8W 1% AXIAL RNC55K4122FSBSL

Description
RES 41.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/8W 1% AXIAL - RNC55K4122FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/8W 1% AXIAL
RNC55K4122FSBSL
RES 41.2K OHM 1/8W 1% AXIAL RNC55K4122FSBSL
RES 41.2Kohm 1/8W 1% AXIAL

RES 41.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K4122FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K4122FSBSL-ND
Through Hole Resistors RNC55K4122FSBSL-ND
41.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K4122FSBSL RNC55K4122FSBSL-ND
Product Name RES 41.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers