Vishay Intertechnology, Inc. RES 3.5K OHM 1/8W .1% AXIAL RNC55J3501BSB14

Description
RES 3.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.5K OHM 1/8W .1% AXIAL - RNC55J3501BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 1/8W .1% AXIAL
RNC55J3501BSB14
RES 3.5K OHM 1/8W .1% AXIAL RNC55J3501BSB14
RES 3.5Kohm 1/8W .1% AXIAL

RES 3.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3501BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3501BSB14-ND
Through Hole Resistors RNC55J3501BSB14-ND
3.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3501BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3501BSB14
Through Hole Resistors RNC55J3501BSB14
RES 3.5K OHM 1/8W .1% AXIAL

RES 3.5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3501BSB14 RNC55J3501BSB14-ND RNC55J3501BSB14
Product Name RES 3.5K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers