Vishay Intertechnology, Inc. RES 167 OHM 1/10W .1% AXIAL RNC50H1670BSBSL

Description
RES 167ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 167ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 167 OHM 1/10W .1% AXIAL - RNC50H1670BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 167 OHM 1/10W .1% AXIAL
RNC50H1670BSBSL
RES 167 OHM 1/10W .1% AXIAL RNC50H1670BSBSL
RES 167ohm 1/10W .1% AXIAL

RES 167ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1670BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1670BSBSL-ND
Through Hole Resistors RNC50H1670BSBSL-ND
167 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

167 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1670BSBSL RNC50H1670BSBSL-ND
Product Name RES 167 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 167 ohms 167 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers