Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount FMK

Description
Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5mOhm) Small size (1206) High pulse power rating Excellent long-term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualification in preparation RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies
Request a Quote Datasheet
Description
Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5mOhm) Small size (1206) High pulse power rating Excellent long-term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualification in preparation RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
FMK
Shunt Resistor - Two Terminal Surface Mount FMK
Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5mOhm) Small size (1206) High pulse power rating Excellent long-term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualification in preparation RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies

Features

  • Power rating up to 4 W at 70°C (1.5mOhm)
  • Constant current up to 50 A (1.5mOhm)
  • Small size (1206)
  • High pulse power rating
  • Excellent long-term stability
  • Mounting: Reflow- and IR-soldering
  • AEC-Q200 qualification in preparation
  • RoHS 2011/65/EU compliant

Applications

  • Current sensor for power hybrid applications
  • Control systems for the automotive market
  • Power modules
  • Frequency converters
  • Switch mode power supplies
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number FMK
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.0015 to 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers