Vishay Intertechnology, Inc. RES MIL 24.3K OHM 1% 1/10W RN55C2432FRE6

Description
RES MIL 24.3Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 24.3Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 24.3K OHM 1% 1/10W - RN55C2432FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 24.3K OHM 1% 1/10W
RN55C2432FRE6
RES MIL 24.3K OHM 1% 1/10W RN55C2432FRE6
RES MIL 24.3Kohm 1% 1/10W

RES MIL 24.3Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C2432FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2432FRE6-ND
Through Hole Resistors RN55C2432FRE6-ND
24.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2432FRE6 RN55C2432FRE6-ND
Product Name RES MIL 24.3K OHM 1% 1/10W Through Hole Resistors
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details