Vishay Intertechnology, Inc. RES 1.24K OHM 1/8W .5% AXIAL RN55C1241DRSL

Description
RES 1.24Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/8W .5% AXIAL - RN55C1241DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/8W .5% AXIAL
RN55C1241DRSL
RES 1.24K OHM 1/8W .5% AXIAL RN55C1241DRSL
RES 1.24Kohm 1/8W .5% AXIAL

RES 1.24Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1241DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1241DRSL-ND
Through Hole Resistors RN55C1241DRSL-ND
1.24 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.24 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1241DRSL RN55C1241DRSL-ND
Product Name RES 1.24K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers