Vishay Intertechnology, Inc. RES 3.3K OHM 1/20W 1% AXIAL RN50C3301FRSL

Description
RES 3.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/20W 1% AXIAL - RN50C3301FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/20W 1% AXIAL
RN50C3301FRSL
RES 3.3K OHM 1/20W 1% AXIAL RN50C3301FRSL
RES 3.3Kohm 1/20W 1% AXIAL

RES 3.3Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3301FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3301FRSL-ND
Through Hole Resistors RN50C3301FRSL-ND
3.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3301FRSL RN50C3301FRSL-ND
Product Name RES 3.3K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers