Vishay Intertechnology, Inc. RES 33 OHM 2% 1W AXIAL RLR32C33R0GPBSL

Description
RES 33ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 33ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 2% 1W AXIAL - RLR32C33R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 2% 1W AXIAL
RLR32C33R0GPBSL
RES 33 OHM 2% 1W AXIAL RLR32C33R0GPBSL
RES 33ohm 2% 1W AXIAL

RES 33ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C33R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C33R0GPBSL-ND
Through Hole Resistors RLR32C33R0GPBSL-ND
33 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C33R0GPBSL RLR32C33R0GPBSL-ND
Product Name RES 33 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details