Vishay Intertechnology, Inc. RES 47K OHM 1/2W 2% AXIAL RL20S473GBSL

Description
RES 47Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/2W 2% AXIAL - RL20S473GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/2W 2% AXIAL
RL20S473GBSL
RES 47K OHM 1/2W 2% AXIAL RL20S473GBSL
RES 47Kohm 1/2W 2% AXIAL

RES 47Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S473GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S473GBSL-ND
Through Hole Resistors RL20S473GBSL-ND
47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S473GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S473GBSL
Through Hole Resistors RL20S473GBSL
RES 47K OHM 1/2W 2% AXIAL

RES 47K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S473GBSL RL20S473GBSL-ND RL20S473GBSL
Product Name RES 47K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details