Vishay Intertechnology, Inc. Through Hole Resistors RL20S134JBSL

Description
130 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S134JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S134JBSL-ND
Through Hole Resistors RL20S134JBSL-ND
130 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130K OHM 1/2W 5% AXIAL - RL20S134JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W 5% AXIAL
RL20S134JBSL
RES 130K OHM 1/2W 5% AXIAL RL20S134JBSL
RES 130Kohm 1/2W 5% AXIAL

RES 130Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S134JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S134JBSL
Through Hole Resistors RL20S134JBSL
RES 130K OHM 1/2W 5% AXIAL

RES 130K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S134JBSL-ND RL20S134JBSL RL20S134JBSL
Product Name Through Hole Resistors RES 130K OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers