Isabellenhutte USA UL Approved High Power, Wire Wound, Metal Clad Resistor ULV

Description
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 60W to 500W Resistance range 0.1ω to 6.8Kω Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature protection available Fully customizable
Request a Quote Datasheet
Description
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 60W to 500W Resistance range 0.1ω to 6.8Kω Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature protection available Fully customizable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Swansea, MA, United States
UL Approved High Power, Wire Wound, Metal Clad Resistor
ULV
UL Approved High Power, Wire Wound, Metal Clad Resistor ULV
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 60W to 500W Resistance range 0.1ω to 6.8Kω Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature protection available Fully customizable

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks.

Features

  • UL Approved
  • Wattage Range 60W to 500W
  • Resistance range 0.1Ω to 6.8KΩ
  • Available in Inductive or Non-Inductive configurations
  • Terminals or leads
  • Over temperature protection available
  • Fully customizable
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number ULV
Product Name UL Approved High Power, Wire Wound, Metal Clad Resistor
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
Mounting / Packaging Tab Terminals
Resistance Range 0.1000 to 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers