Vishay Intertechnology, Inc. 750V 3W Resistor PR03000209102JAC00

Description
91kR 5% 750V Metal Film Resistor, Axial, 3W Product overview: PR03000209102JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000209102JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
91kR 5% 750V Metal Film Resistor, Axial, 3W Product overview: PR03000209102JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000209102JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750V 3W Resistor - 53-PR03000209102JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750V 3W Resistor
53-PR03000209102JAC00
750V 3W Resistor 53-PR03000209102JAC00
91kR 5% 750V Metal Film Resistor, Axial, 3W Product overview: PR03000209102JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000209102JAC0 0 can be used for catalog matching and distributor lookup.

91kR 5% 750V Metal Film Resistor, Axial, 3W Product overview: PR03000209102JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000209102JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC91KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC91KW-3JCT-ND
Through Hole Resistors BC91KW-3JCT-ND
91 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

91 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000209102JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000209102JAC00TB-ND
Through Hole Resistors 56-PR03000209102JAC00TB-ND
91 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

91 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 91 Kohm, 3 W, 5%, Full Reel; Resistance Vishay - 53M5316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 91 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
53M5316
Resistor, Metal Film, 91 Kohm, 3 W, 5%, Full Reel; Resistance Vishay 53M5316
RESISTOR, METAL FILM, 91 KOHM, 3 W, 5%, FULL REEL; Resistance:91kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 91 KOHM, 3 W, 5%, FULL REEL; Resistance:91kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000209102JAC00 BC91KW-3JCT-ND 53M5316
Product Name 750V 3W Resistor Through Hole Resistors Resistor, Metal Film, 91 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
Resistance Range 91000 ohms 91000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details