Vishay Precision Group Pfc Capacitor, 3 X 11.5Uf, 525V, Can; Dielectric Type Vishay PHMKP525.3.03

Description
PFC CAPACITOR, 3 X 11.5UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:11.5µF; Capacitance Tolerance:± 5%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes
Description
PFC CAPACITOR, 3 X 11.5UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:11.5µF; Capacitance Tolerance:± 5%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pfc Capacitor, 3 X 11.5Uf, 525V, Can; Dielectric Type Vishay - 97M3558 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Capacitor, 3 X 11.5Uf, 525V, Can; Dielectric Type Vishay
97M3558
Pfc Capacitor, 3 X 11.5Uf, 525V, Can; Dielectric Type Vishay 97M3558
PFC CAPACITOR, 3 X 11.5UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:11.5µF; Capacitance Tolerance:± 5%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes

PFC CAPACITOR, 3 X 11.5UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:11.5µF; Capacitance Tolerance:± 5%; Typical Applications:Three-Phase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M3558
Product Name Pfc Capacitor, 3 X 11.5Uf, 525V, Can; Dielectric Type Vishay
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details