Win Source Part Number: 984513-NTHS0805N02N1
Category: Sensors, Transducers>Temperat
Series: NTHS
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/75: 3500K
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Dale
Other Names: 541-1127-1,541-1127-
THERMISTOR NTC 10KOHM 3500K 0805
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 984513-NTHS0805N02N1002JE | NTHS0805N02N1002JE |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors | NTC Thermistors |
| Sensor Type | Temperature | Temperature |