Texas Instruments LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor LM57BISD-10/NOPB

Description
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
Request a Quote Datasheet
Description
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISD-10/NOPB - Texas Instruments
Dallas, TX, United States
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor
LM57BISD-10/NOPB
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor LM57BISD-10/NOPB
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150

Resistor-Programmable Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISD-10/NOPB - 1200491-LM57BISD-10/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISD-10/NOPB
1200491-LM57BISD-10/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISD-10/NOPB 1200491-LM57BISD-10/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200491-LM57BISD-10/ NOPB Packaging: Reel - TR Operating Temperature Range: -50°C ~ 150°C Features: Selectable Trip Point, Trip Test Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Open Drain, Push-Pull Operating Supply Voltage: 2.4 V ~ 5.5 V Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±1.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: LM57B Categories: Sensors, Transducers Operating Supply Current: 24μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2.5x2.5) Alternative Parts (Cross-Reference): MAX6519UKP055; MAX6519UKP055+; MAX6519UKP055-T; Introduction Date: November 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1200491-LM57BISD-10/NOPB
Packaging: Reel - TR
Operating Temperature Range: -50°C ~ 150°C
Features: Selectable Trip Point, Trip Test
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Open Drain, Push-Pull
Operating Supply Voltage: 2.4 V ~ 5.5 V
Output: Active High, Active Low
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±1.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: LM57B
Categories: Sensors, Transducers
Operating Supply Current: 24μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (2.5x2.5)
Alternative Parts (Cross-Reference): MAX6519UKP055; MAX6519UKP055+; MAX6519UKP055-T;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM57BISD-10/NOPB 1200491-LM57BISD-10/NOPB
Product Name LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISD-10/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-105/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-NPA - 1197840-LM26CIM5-NPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM35 Precision Centigrade Temperature Sensor - LM35AH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers